TSE - TS EN 50588-1/A1

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Transformers. Reactors): 29.180

Document History

TS EN 50588-1/A1
December 9, 2016
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
A description is not available for this item.
October 23, 2015
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements
Bu standard, orta guc transformatorleri kapsar. ?Orta guctransformatoru?, en yuksek gerilimi 1,1 kV?dan daha yuksek fakat 36kV?u asmayan ve beyan gucu 5 kVA?ya esit veya 5 kVA?dan daha yuksekancak 40...
Advertisement