DS/EN 61557-5
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 5: Resistance to earth
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 4 April 2007 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 specifies the requirements for equipment for measuring earth resistance using an a.c. voltage.
Document History
DS/EN 61557-5
April 4, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for equipment for measuring earth resistance using an a.c. voltage.
August 14, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
This part of IEC 1557 specifies the requirements for equipment for measuring the earth resistance using an a.c. voltage.
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for measuring equipment to measure the resistance to earth using an AC voltage.