DS/EN 61557-5

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth

inactive
Organization: DS
Publication Date: 14 August 1997
Status: inactive
Page Count: 14
ICS Code (Electrical and electronic testing): 19.080
scope:

This part of IEC 1557 specifies the requirements for equipment for measuring the earth resistance using an a.c. voltage.

Document History

April 4, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for equipment for measuring earth resistance using an a.c. voltage.
DS/EN 61557-5
August 14, 1997
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
This part of IEC 1557 specifies the requirements for equipment for measuring the earth resistance using an a.c. voltage.
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for measuring equipment to measure the resistance to earth using an AC voltage.
Advertisement