TSE - TS EN 61557-9/AC
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
TS EN 61557-9/AC
December 9, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
April 30, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557 bu bolumu yalitim ariza yeri sistemi gereksinimlerinibelirler Sistemin herhangi bir yerinde yalitim hatalari lokalize (IFLS ) IT ac ortaya cikarildi icinde sistemleri ve BT Ac...
June 24, 2010
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems (IEC 61557:2009) / Note: Endorsement notice * Applies in conjunction with
A description is not available for this item.
January 13, 2003
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c.- Equipment for testing measuring or monitoring of protective measures- Part 9: Equipment for insulation fault lacation in IT sytems (IEC 61557-9:1999)
Bu standard, topraklanmamii IT a.a. sistemlerinde ve 1000 Va.a'ya kadar anma gerilimlerine sahip galvanik olarak bagli d.a.devreli topraklanmamis IT a.a. sistemlerinde ayrica olcmeprensibinden olarak...