TSE - TS EN 61557-9

Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c.- Equipment for testing measuring or monitoring of protective measures- Part 9: Equipment for insulation fault lacation in IT sytems (IEC 61557-9:1999)

inactive
Organization: TSE
Publication Date: 13 January 2003
Status: inactive
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Bu standard, topraklanmamii IT a.a. sistemlerinde ve 1000 Va.a'ya kadar anma gerilimlerine sahip galvanik olarak bagli d.a.devreli topraklanmamis IT a.a. sistemlerinde ayrica olcmeprensibinden olarak bagimsiz 1500 Vd.a'ya kadar gerilimlere sahiptopraklanmamis IT d.a.sistemlerinde sistemin herhangi birbolumundeki yalitim arizalarinin yerinin tespitinde kullanilanyalitim arizasinin yerini tespit eden sistemler ile ilgiliozellikleri kapsar.

Document History

December 9, 2016
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
A description is not available for this item.
April 30, 2015
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems
IEC 61557 bu bolumu yalitim ariza yeri sistemi gereksinimlerinibelirler Sistemin herhangi bir yerinde yalitim hatalari lokalize (IFLS ) IT ac ortaya cikarildi icinde sistemleri ve BT Ac...
June 24, 2010
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 9: Equipment for insulation fault location in IT systems (IEC 61557:2009) / Note: Endorsement notice * Applies in conjunction with
A description is not available for this item.
TS EN 61557-9
January 13, 2003
Electrical safety in low voltage distribution systems up to 1 kV a.c. and 1,5 kV d.c.- Equipment for testing measuring or monitoring of protective measures- Part 9: Equipment for insulation fault lacation in IT sytems (IEC 61557-9:1999)
Bu standard, topraklanmamii IT a.a. sistemlerinde ve 1000 Va.a'ya kadar anma gerilimlerine sahip galvanik olarak bagli d.a.devreli topraklanmamis IT a.a. sistemlerinde ayrica olcmeprensibinden olarak...
Advertisement