TSE - TS EN ISO 14171
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies the requirements for the classificationof electrode/flux combinations and weld metal in the as-weldedcondition and in the post-weld heat-treated condition for submergedarc welding of non-alloy and fine grain steels with minimum yieldstrength of up to 500 MPa or a minimum tensile strength of up to570 MPa. One flux can be classified with different solid wireelectrodes and tubular cored electrodes. The solid wire electrodeis also classified separately based on chemical composition. Thisstandard is a combined specification providing for classificationutiliz
Document History