TSE - TS EN ISO 14171

Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels - Classification

active
Organization: TSE
Publication Date: 22 November 2011
Status: active
ICS Code (Welding consumables): 25.160.20

Document History

December 9, 2016
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
This standard specifies the requirements for the classificationof electrode/flux combinations and weld metal in the as-weldedcondition and in the post-weld heat-treated condition for submergedarc...
February 21, 2013
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels ? Classification
Bu standard, asgari akma dayanimi 500 MPa veya asgari cekmedayanimi 570 MPa olan alasimsiz ve ince taneli celiklerin tozaltikaynagi icin elektrot/toz kombinasyonlari ile kaynak yapildigidurumdaki ve...
TS EN ISO 14171
November 22, 2011
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
A description is not available for this item.
Advertisement