TSE - TS EN 60265-1

High-Voltage Switches-Part 1: Switches for rated voltages above 1 kV and less than 52 kV

inactive, Most Current
Organization: TSE
Publication Date: 21 June 2007
Status: inactive
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Switches): 29.120.40
scope:

Bu Standard, beyan gerilimi 1 kV?tan yuksek ve 52 kV?tan dahadusuk ve beyan frekansi 162/3 Hz?den 60 Hz?e kadar (60 Hz dahil)olan bina ici ve bina disi tesislerde kullanilan beyan kapama vekesme akimina sahip uc faz alternatif akim anahtarlari veanahtar-ayiricilari kapsar. Bu Standard, ayrica bu anahtarlarincalistirma duzenleri ile yardimci techizatini da kapsar.

Document History

TS EN 60265-1
June 21, 2007
High-Voltage Switches-Part 1: Switches for rated voltages above 1 kV and less than 52 kV
Bu Standard, beyan gerilimi 1 kV?tan yuksek ve 52 kV?tan dahadusuk ve beyan frekansi 162/3 Hz?den 60 Hz?e kadar (60 Hz dahil)olan bina ici ve bina disi tesislerde kullanilan beyan kapama vekesme...
April 16, 1999
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
A description is not available for this item.
Advertisement