TSE - TS EN 60265-1
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
inactive
| Organization: | TSE |
| Publication Date: | 16 April 1999 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
June 21, 2007
High-Voltage Switches-Part 1: Switches for rated voltages above 1 kV and less than 52 kV
Bu Standard, beyan gerilimi 1 kV?tan yuksek ve 52 kV?tan dahadusuk ve beyan frekansi 162/3 Hz?den 60 Hz?e kadar (60 Hz dahil)olan bina ici ve bina disi tesislerde kullanilan beyan kapama vekesme...
TS EN 60265-1
April 16, 1999
High-voltage switches - Part 1: Switches for rated voltages above 1 kV and less than 52 kV
A description is not available for this item.