TSE - TS EN 1171

Industrial valves - Cast iron gate valves

active
Organization: TSE
Publication Date: 23 January 2007
Status: active
ICS Code (Gate valves): 23.060.30
scope:

Bu standard, fl?nsli baglanti agzina, muflu (soket) agza veerkek uclu (spigot) agza sahip olan dokme demirden surgulu vanalaricin kurallari kapsar. Bu standard, cogunlukla endustri ve genelamacli uygulamalar icin kullanilan dokme demirden surgulu vanalarauygulanir. Bununla birlikte vanalar, ilgili performansstandardlarinin kurallarinin saglanmasi kaydiyla, diger uygulamalaricin de kullanilabilir. Vanalarin kapsadigi anma olculerininaraligi: DN 40, DN 50, DN 65, DN 80, DN 100, DN 125, DN 150, DN200, DN 250, DN 300, DN 350, DN 400, DN 450, DN 500, DN 600, DN700, DN 800, DN 900, DN 1 000 dir. Vanalarin kapsadigi basinlarinkisa gosterilis araligi: - Izobarik (es basincli), PN 6, PN 10, PN16, PN 25, - Izomorfik (es yapili), PS 10 bar il? PS 1 bar (odasicakliginda).

Document History

December 9, 2016
Industrial valves - Cast iron gate valves
This European Standard specifies the requirements for cast irongate valves with flanged ends, socket ends or spigot ends. ThisEuropean Standard is applicable to cast iron gate valves mainlyused for...
TS EN 1171
January 23, 2007
Industrial valves - Cast iron gate valves
Bu standard, fl?nsli baglanti agzina, muflu (soket) agza veerkek uclu (spigot) agza sahip olan dokme demirden surgulu vanalaricin kurallari kapsar. Bu standard, cogunlukla endustri ve genelamacli...
Advertisement