TSE - TS EN 1171
Industrial valves - Cast iron gate valves
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Gate valves): | 23.060.30 |
scope:
This European Standard specifies the requirements for cast irongate valves with flanged ends, socket ends or spigot ends. ThisEuropean Standard is applicable to cast iron gate valves mainlyused for industrial and general-purpose applications. However, theycan be used for other applications provided the requirements of therelevant performance standards are met. The range of nominal sizescovered is: DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600; DN700; DN 800; DN 900; DN 1000. The range of pressure designationscovered is:- isobaric PN 6; PN 10; PN 16; PN 25; - isomorphic, PS10 bar to PS 1 bar at room temperature
Document History