NPFC - MIL-PRF-19500/688

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7002, 2N7002T2, AND 2N7002UB, JAN, JANTX, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 10 August 2007
Status: inactive
Page Count: 24
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Semiconductor Device, Field Effect Transistor, N-Channel, Silicon, Types 2N7002, 2N7002T2, and 2N7002UB, JAN, JANTX, JANTXV, and JANS
A description is not available for this item.
November 3, 2016
Semiconductor Device, Field Effect Transistor, N-Channel, Silicon, Types 2N7002, 2N7002T2, and 2N7002UB, JAN, JANTX, JANTXV, and JANS
A description is not available for this item.
February 3, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7002, 2N7002T2, AND 2N7002UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, lowthreshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...
MIL-PRF-19500/688
August 10, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7002, 2N7002T2, AND 2N7002UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...
February 11, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7002, 2N7002T2, AND 2N7002UB JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...

References

Advertisement