DLA - MIL-PRF-19500/688
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7002, 2N7002T2, AND 2N7002UB JAN, JANTX, JANTXV, AND JANS
inactive
| Organization: | DLA |
| Publication Date: | 11 February 2005 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History
November 4, 2021
Semiconductor Device, Field Effect Transistor, N-Channel, Silicon, Types 2N7002, 2N7002T2, and 2N7002UB, JAN, JANTX, JANTXV, and JANS
A description is not available for this item.
November 3, 2016
Semiconductor Device, Field Effect Transistor, N-Channel, Silicon, Types 2N7002, 2N7002T2, and 2N7002UB, JAN, JANTX, JANTXV, and JANS
A description is not available for this item.
February 3, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7002, 2N7002T2, AND 2N7002UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, lowthreshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...
August 10, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON, TYPES 2N7002, 2N7002T2, AND 2N7002UB, JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...
MIL-PRF-19500/688
February 11, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7002, 2N7002T2, AND 2N7002UB JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, low-threshold logic level, high frequency, high switching speed MOSFET, transistor. Four levels of product...