TSE - TS IEC 60884-1+A1
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements; Amendment 1
inactive
| Organization: | TSE |
| Publication Date: | 12 October 2006 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
October 23, 2015
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
A description is not available for this item.
June 12, 2007
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
Bu standard, evlerde veya benzeri yerlerde, bina icinde veyadisinda kullanilmasi amaclanan, topraklama kontaklari bulunan veyabulunmayan, beyan gerilimi 50 Voltun ustunde olan ancak 440 V?uasmayan,...
TS IEC 60884-1+A1
October 12, 2006
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements; Amendment 1
A description is not available for this item.
April 2, 1998
Plugs and socket outlets for household and similar Purposes ; Part 1-General Requirements
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 11, 1997
Plugs and socket outlets for household and similar Purposes ; Part 1-General Requirements
Bu standard evlerde ve benzeri yerlerde kullanilan 50-400voltluk, encok 32 Amperlik a.a. fis ve prizleri icin genelkurallari kapsar.