TSE - TS IEC 60884-1+A1+A2

Plugs and socket-outlets for household and similar purposes - Part 1: General requirements

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

TS IEC 60884-1+A1+A2
October 23, 2015
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
A description is not available for this item.
June 12, 2007
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements
Bu standard, evlerde veya benzeri yerlerde, bina icinde veyadisinda kullanilmasi amaclanan, topraklama kontaklari bulunan veyabulunmayan, beyan gerilimi 50 Voltun ustunde olan ancak 440 V?uasmayan,...
October 12, 2006
Plugs and socket-outlets for household and similar purposes - Part 1: General requirements; Amendment 1
A description is not available for this item.
April 2, 1998
Plugs and socket outlets for household and similar Purposes ; Part 1-General Requirements
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
November 11, 1997
Plugs and socket outlets for household and similar Purposes ; Part 1-General Requirements
Bu standard evlerde ve benzeri yerlerde kullanilan 50-400voltluk, encok 32 Amperlik a.a. fis ve prizleri icin genelkurallari kapsar.
Advertisement