TSE - TS EN ISO 15156-2/AC

Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking- resistant carbon and low alloy steels, and the use of cast irons

inactive
Organization: TSE
Publication Date: 9 April 2009
Status: inactive
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10

Document History

March 24, 2016
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons
This part of ISO 15156 gives requirements and recommendationsfor the selection and qualification of carbon and low-alloy steelsfor service in equipment used in oil and natural gas production...
March 23, 2010
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons
A description is not available for this item.
TS EN ISO 15156-2/AC
April 9, 2009
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking- resistant carbon and low alloy steels, and the use of cast irons
A description is not available for this item.
December 2, 2004
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)
Bu standard, her biri 10 J’u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir...
Advertisement