TSE - TS EN ISO 15156-2

Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)

inactive
Organization: TSE
Publication Date: 2 December 2004
Status: inactive
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

Bu standard, her biri 10 J'u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir operatör tarafından çim kesme için arkasından itilerek ve elde taşınarak kullanılan çim biçme makinaları ile çim kenarı biçme makinalarını kapsar.

Document History

March 24, 2016
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons
This part of ISO 15156 gives requirements and recommendationsfor the selection and qualification of carbon and low-alloy steelsfor service in equipment used in oil and natural gas production...
March 23, 2010
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons
A description is not available for this item.
April 9, 2009
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking- resistant carbon and low alloy steels, and the use of cast irons
A description is not available for this item.
TS EN ISO 15156-2
December 2, 2004
Petroleum, petrochemical and natural gas industries - Materials for use in H<(Index)2>S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and cast irons (ISO 15156-2:2003)
Bu standard, her biri 10 J’u aşmayan kinetik enerjili, metal olmayan sicim kesme elemanlı veya mil üzerinde serbestçe dönen metal olmayan kesicili, şebeke gerilimiyle çalışan, ayakta duran bir...
Advertisement