ETSI - TS 102 735

Universal Mobile Telecommunications System (UMTS); Frequency Division Duplex (FDD) operation in 2,6 GHz band

inactive
Organization: ETSI
Publication Date: 1 August 2007
Status: inactive
Page Count: 48
scope:

The present document defines the Band Specific Requirements for UMTS FDD operation in the bands 2570 MHz to 2620 MHz paired with 1900 MHz to 1920 MHz and 2010 MHz to 2025 MHz. These requirements apply in addition to what is specified by the ETSI deliverables of the 3GPP specifications.

Document History

January 1, 2010
Universal Mobile Telecommunications System (UMTS); Band-specific requirements for UMTS Frequency Division Duplex (FDD) operation in the bands 1 900 MHz to 1 920 MHz paired with 2 600 MHz to 2 620 MHz and 2 010 MHz to 2 025 MHz paired with 2 585 MHz to 2 600 MHz
A description is not available for this item.
TS 102 735
August 1, 2007
Universal Mobile Telecommunications System (UMTS); Frequency Division Duplex (FDD) operation in 2,6 GHz band
The present document defines the Band Specific Requirements for UMTS FDD operation in the bands 2570 MHz to 2620 MHz paired with 1900 MHz to 1920 MHz and 2010 MHz to 2025 MHz. These requirements...
August 1, 2007
Universal Mobile Telecommunications System (UMTS); Band-specific requirements for UMTS Frequency Division Duplex (FDD) operation in the bands 1 900 MHz to 1 920 MHz paired with 2 600 MHz to 2 620 MHz and 2 010 MHz to 2 025 MHz paired with 2 585 MHz to 2 600 MHz
The present document defines the Band Specific Requirements for UMTS FDD operation in the bands 2570 MHz to 2620 MHz paired with 1900 MHz to 1920 MHz and 2010 MHz to 2025 MHz. These requirements...

References

Advertisement