ETSI - TS 102 735
Universal Mobile Telecommunications System (UMTS); Band-specific requirements for UMTS Frequency Division Duplex (FDD) operation in the bands 1 900 MHz to 1 920 MHz paired with 2 600 MHz to 2 620 MHz and 2 010 MHz to 2 025 MHz paired with 2 585 MHz to 2 600 MHz
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 58 |
Document History
TS 102 735
January 1, 2010
Universal Mobile Telecommunications System (UMTS); Band-specific requirements for UMTS Frequency Division Duplex (FDD) operation in the bands 1 900 MHz to 1 920 MHz paired with 2 600 MHz to 2 620 MHz and 2 010 MHz to 2 025 MHz paired with 2 585 MHz to 2 600 MHz
A description is not available for this item.
August 1, 2007
Universal Mobile Telecommunications System (UMTS); Frequency Division Duplex (FDD) operation in 2,6 GHz band
The present document defines the Band Specific Requirements for UMTS FDD operation in the bands 2570 MHz to 2620 MHz paired with 1900 MHz to 1920 MHz and 2010 MHz to 2025 MHz. These requirements...
August 1, 2007
Universal Mobile Telecommunications System (UMTS); Band-specific requirements for UMTS Frequency Division Duplex (FDD) operation in the bands 1 900 MHz to 1 920 MHz paired with 2 600 MHz to 2 620 MHz and 2 010 MHz to 2 025 MHz paired with 2 585 MHz to 2 600 MHz
The present document defines the Band Specific Requirements for UMTS FDD operation in the bands 2570 MHz to 2620 MHz paired with 1900 MHz to 1920 MHz and 2010 MHz to 2025 MHz. These requirements...