DLA - DSCC-VID-V62/04670 REV A

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 August 2007
Status: inactive
Page Count: 13
scope:

This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and with an operating temperature range of -55°C to +125°C for device type 02.

Document History

October 21, 2022
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40ºC to +125ºC for device type...
February 24, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
DSCC-VID-V62/04670 REV A
August 8, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple 2-input exclusive-OR gate microcircuit, with an operating temperature range of -40°C to +125°C for device type 01, and...
March 8, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement