TSE - TS IEC 55-1/T1
Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | inactive |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
TS IEC 55-1/T1
January 13, 2011
Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests
A description is not available for this item.
January 9, 1996
Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests
Bu standard, emprenye edilmis, kagit yalitimli, metal kilifli(gaz basincli ve yapli kablolar haric beyan gerilimi Uo/U 0,6/1kV'dan 18/30 kV'a kadar olan kablolarin deneylerini belirler.