TSE - TS IEC 55-1

Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests

active
Organization: TSE
Publication Date: 9 January 1996
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

Bu standard, emprenye edilmis, kagit yalitimli, metal kilifli(gaz basincli ve yapli kablolar haric beyan gerilimi Uo/U 0,6/1kV'dan 18/30 kV'a kadar olan kablolarin deneylerini belirler.

Document History

January 13, 2011
Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests
A description is not available for this item.
TS IEC 55-1
January 9, 1996
Paper Insulated Metal-Sheated Cables for Rated Voltages Up to 18/30KV (With Copper or Aluminium Conductors and Excluding Gas-Pressure and Ail-Filled Cables Part 1:Tests
Bu standard, emprenye edilmis, kagit yalitimli, metal kilifli(gaz basincli ve yapli kablolar haric beyan gerilimi Uo/U 0,6/1kV'dan 18/30 kV'a kadar olan kablolarin deneylerini belirler.
Advertisement