TSE - TS EN 50065-2-1/A1

Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments

active, Most Current
Organization: TSE
Publication Date: 12 April 2012
Status: active
ICS Code (Switching and signalling systems): 33.040.30
ICS Code (Immunity): 33.100.20
scope:

Bu standard, yerlesim birimleri, ticari ve endustriyelortamlarda, dusuk gerilimli elektrik sistemleri uzerinde 95 kHz il?148,5 kHz frekans araliginda bilgi gonderen veya alan sinyallerikullanan elektrikli cihazlara uygulanir. Cihazin bilgi gonderimiveya alimi disinda fonksiyonlar icermesi durumunda bu standardcihazin yalnizca bilgi gonderimi ve alimi ile ilgili kisminauygulanir.

Document History

TS EN 50065-2-1/A1
April 12, 2012
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yerlesim birimleri, ticari ve endustriyelortamlarda, dusuk gerilimli elektrik sistemleri uzerinde 95 kHz il?148,5 kHz frekans araliginda bilgi gonderen veya alan sinyallerikullanan...
January 17, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yüksek basınçlı cıva buharlı, alçak basınçlı sodyum buharlı, yüksek basınçlı sodyum buharlı ve metal halojenür lâmbalar gibi boşalmalı lâmbalar ile birlikte kullanılan balastların...
April 13, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yerlesim birimleri, ticari ve endustriyelortamlarda, dusuk gerilimli elektrik sistemleri uzerinde 95 kHz il?148,5 kHz frekans araliginda bilgi gonderen veya alan sinyallerikullanan...
January 28, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
TS HD 620 S1/Cilt 1 ve Cilt 2'nin bazı maddeleri bu tadilde değiştirilmiştir.
Advertisement