TSE - TS EN 50065-2-1/A1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments
active
| Organization: | TSE |
| Publication Date: | 17 January 2006 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Emission): | 33.100.10 |
scope:
Bu standard, yüksek basınçlı cıva buharlı, alçak basınçlı sodyum buharlı, yüksek basınçlı sodyum buharlı ve metal halojenür lâmbalar gibi boşalmalı lâmbalar ile birlikte kullanılan balastların performans özelliklerini kapsar.
Document History
April 12, 2012
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yerlesim birimleri, ticari ve endustriyelortamlarda, dusuk gerilimli elektrik sistemleri uzerinde 95 kHz il?148,5 kHz frekans araliginda bilgi gonderen veya alan sinyallerikullanan...
TS EN 50065-2-1/A1
January 17, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148, 5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148, 5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yüksek basınçlı cıva buharlı, alçak basınçlı sodyum buharlı, yüksek basınçlı sodyum buharlı ve metal halojenür lâmbalar gibi boşalmalı lâmbalar ile birlikte kullanılan balastların...
April 13, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
Bu standard, yerlesim birimleri, ticari ve endustriyelortamlarda, dusuk gerilimli elektrik sistemleri uzerinde 95 kHz il?148,5 kHz frekans araliginda bilgi gonderen veya alan sinyallerikullanan...
January 28, 2004
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz -- Part 2-1: Immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
TS HD 620 S1/Cilt 1 ve Cilt 2'nin bazı maddeleri bu tadilde değiştirilmiştir.