TSE - TS EN 4612-007
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly XLETFE Family jacketed or screened and jacketed -Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
active
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 2, 2014
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis...
TS EN 4612-007
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly XLETFE Family jacketed or screened and jacketed -Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.