TSE - TS EN 4612-007

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

active, Most Current
Organization: TSE
Publication Date: 2 January 2014
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis elektrikli sistemlerde kullanilmak uzere, Caprazbagli Etilen Tetra Floro Etilen es polimer (Crosslinked EthyleneTetra Fluoro Ethylene co-polimer- XLETFE) ailesinden, gumuskaplamali bakir iletkenli, UV lazer baski yapilabilir elektriklikablolarin ozelliklerini kapsar.

Document History

TS EN 4612-007
January 2, 2014
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65 oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis...
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single andmulticore assembly XLETFE Family jacketed or screened and jacketed -Part 007: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - Single extruded wall for open applications, with jacketwithout screen - UV laser printable - Product standard
A description is not available for this item.
Advertisement