TSE - TS IEC 60502-4

Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV) (IEC 60502-4:2010)

active, Most Current
Organization: TSE
Publication Date: 18 September 2014
Status: active
ICS Code (Cables): 29.060.20
scope:

Bu standard, IEC 60502-2?ye uygun, beyan gerilimleri 3,6/6 (7,2)kV?dan 18/30 (36) kV?a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.

Document History

TS IEC 60502-4
September 18, 2014
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV) (IEC 60502-4:2010)
Bu standard, IEC 60502-2?ye uygun, beyan gerilimleri 3,6/6 (7,2)kV?dan 18/30 (36) kV?a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.
February 13, 2014
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV)
A description is not available for this item.
June 19, 2007
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV)
Bu standard, IEC 60502-2?ye uygun, beyan gerilimleri 3,6/6 (7,2)kV?dan 18/30 (36) kV?a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.
April 19, 2001
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m>=1, 2 kV) up to 30 kV (U<(Index)m>=36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (U<(Index)m>=7, 2 kV) up to 30 kV (U<(Index)m>=36 kV)
Bu standard, IEC 60502-2'ye uygun beyan gerilimleri 3,6/6 (7,2)kV'dan 18/30 kV'a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.
Advertisement