TSE - TS IEC 60502-4
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m>=1, 2 kV) up to 30 kV (U<(Index)m>=36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (U<(Index)m>=7, 2 kV) up to 30 kV (U<(Index)m>=36 kV)
inactive
| Organization: | TSE |
| Publication Date: | 19 April 2001 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Bu standard, IEC 60502-2'ye uygun beyan gerilimleri 3,6/6 (7,2)kV'dan 18/30 kV'a kadar olan guc kablolarinin yardimcidonanimlarin
Document History
September 18, 2014
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV) (IEC 60502-4:2010)
Bu standard, IEC 60502-2?ye uygun, beyan gerilimleri 3,6/6 (7,2)kV?dan 18/30 (36) kV?a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.
February 13, 2014
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV)
A description is not available for this item.
June 19, 2007
Power cables with extruded insulation and their accessries for rated voltages from 1 kV (Um= 1,2 kV) up to 30 kV (Um= 36 kV) ? Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um= 7,2 kV) up to 30 kV (Um= 36 kV)
Bu standard, IEC 60502-2?ye uygun, beyan gerilimleri 3,6/6 (7,2)kV?dan 18/30 (36) kV?a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.
TS IEC 60502-4
April 19, 2001
Power cables with extruded insulation and their accessories for rated voltages from 1 kV (U<(Index)m>=1, 2 kV) up to 30 kV (U<(Index)m>=36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (U<(Index)m>=7, 2 kV) up to 30 kV (U<(Index)m>=36 kV)
Bu standard, IEC 60502-2'ye uygun beyan gerilimleri 3,6/6 (7,2)kV'dan 18/30 kV'a kadar olan guc kablolarinin yardimcidonanimlarinin tip deneyleri icin olan deney ozelliklerinikapsar.