TSE - TS EN 50152-1/A1

Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV

active, Most Current
Organization: TSE
Publication Date: 13 February 2014
Status: active
ICS Code (Switches): 29.120.40

Document History

TS EN 50152-1/A1
February 13, 2014
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
June 12, 2013
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Single-phase circuit-breakers with U<(Index)n> above 1 kV / Note: Applies in conjunction with EN 62271-100 (2001-10).
A description is not available for this item.
April 9, 2009
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Single-phase circuit-breakers with U<(Index)n> above 1 kV / Note: Applies in conjunction with EN 62271-100 (2001-10).
A description is not available for this item.
April 14, 2000
Railway applications-Fixed installations-Particular requirements for a.c. switchgear Part 1:Single-phase circuit-breakers with U <(Index)m> above 1 kV
Bu standard , 1kV'dan yuksek 52 kV'a kadar bir UNm geriliminesahip cer sistemlerindeki 16 2/3 Hz ve 50 Hz frekanslarda calismasiamaciyla bina ici ve bina disi sabit tesisler icin tasarimlanmistek...
Advertisement