TSE - TS EN 50152-1

Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Single-phase circuit-breakers with U<(Index)n> above 1 kV / Note: Applies in conjunction with EN 62271-100 (2001-10).

inactive
Organization: TSE
Publication Date: 9 April 2009
Status: inactive
ICS Code (Electric traction equipment): 29.280

Document History

February 13, 2014
Railway applications - Fixed installations - Particular requirements for alternating current switchgear -- Part 1: Circuit-breakers with nominal voltage above 1 kV
A description is not available for this item.
June 12, 2013
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Single-phase circuit-breakers with U<(Index)n> above 1 kV / Note: Applies in conjunction with EN 62271-100 (2001-10).
A description is not available for this item.
TS EN 50152-1
April 9, 2009
Railway applications - Fixed installations - Particular requirements for AC switchgear - Part 1: Single-phase circuit-breakers with U<(Index)n> above 1 kV / Note: Applies in conjunction with EN 62271-100 (2001-10).
A description is not available for this item.
April 14, 2000
Railway applications-Fixed installations-Particular requirements for a.c. switchgear Part 1:Single-phase circuit-breakers with U <(Index)m> above 1 kV
Bu standard , 1kV'dan yuksek 52 kV'a kadar bir UNm geriliminesahip cer sistemlerindeki 16 2/3 Hz ve 50 Hz frekanslarda calismasiamaciyla bina ici ve bina disi sabit tesisler icin tasarimlanmistek...
Advertisement