TSE - TS IEC 62067
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 January 2015 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
scope:
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin yardimcidonanimlarin
Document History
TS IEC 62067
January 24, 2015
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...
November 13, 2014
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...
January 19, 2006
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...