TSE - TS IEC 62067

Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements

active
Organization: TSE
Publication Date: 13 November 2014
Status: active
ICS Code (Cables): 29.060.20
scope:

Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin yardimcidonanimlarindan olusan guc kablo sistemlerinin deney yontemlerinive deney ozelliklerini kapsar.

Document History

January 24, 2015
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...
TS IEC 62067
November 13, 2014
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...
January 19, 2006
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 150 kV (Um =170 kV) ?un uzerinde 500 kV (Um = 550 kV)?a kadar (500 kV dahil)olan yalitimi ekstruzyonla cekilmis kablolar ve bunlarin...
Advertisement