TSE - TS IEC 60840
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
active
| Organization: | TSE |
| Publication Date: | 18 June 2014 |
| Status: | active |
Document History
December 17, 2014
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 30 kV?unuzerinde (Um = 36 kV) 150 kV (Um = 170 kV)?a kadar (150 kV dahil)olan guc kablo sistemlerinin, tek basina kablolarin ve tek basinayardimci...
TS IEC 60840
June 18, 2014
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
A description is not available for this item.