TSE - TS IEC 60840
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
active, Most Current
| Organization: | TSE |
| Publication Date: | 17 December 2014 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
scope:
Bu standard, sabit tesisler icin beyan gerilimleri 30 kV?unuzerinde (Um = 36 kV) 150 kV (Um = 170 kV)?a kadar (150 kV dahil)olan guc kablo sistemlerinin, tek basina kablolarin ve tek basinayardimci donanimlarin deney ozelliklerini ve deney yontemlerinikapsar.
Document History
TS IEC 60840
December 17, 2014
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
Bu standard, sabit tesisler icin beyan gerilimleri 30 kV?unuzerinde (Um = 36 kV) 150 kV (Um = 170 kV)?a kadar (150 kV dahil)olan guc kablo sistemlerinin, tek basina kablolarin ve tek basinayardimci...
June 18, 2014
Power cables with extruded insulation and their accessories for rated voltages above 30 kV(Um=36 kV) up to 150 kV(Um=170 kV)-Test methods and requirements
A description is not available for this item.