TSE - TS IEC 60986 +A1

Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Cables): 29.060.20

Document History

TS IEC 60986 +A1
October 23, 2015
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
A description is not available for this item.
April 19, 2001
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, beyan gerilimleri 1,8/3 (3,6) kV'dan 18/30 (36)kV'a kadar olan elektrik kablolarinin en buyuk kisa devre sicakliksinirlarini kapsar.
Advertisement