TSE - TS IEC 60986
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
inactive
| Organization: | TSE |
| Publication Date: | 19 April 2001 |
| Status: | inactive |
| ICS Code (Cables): | 29.060.20 |
scope:
Bu standard, beyan gerilimleri 1,8/3 (3,6) kV'dan 18/30 (36)kV'a kadar olan elektrik kablolarinin en buyuk kisa devre sicakliksinirlarini kapsar.
Document History
October 23, 2015
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
A description is not available for this item.
TS IEC 60986
April 19, 2001
Short-circuit temperature limits of electric cables with rated voltages from 6 kV (U<(Index)m> = 7, 2 kV) up to 30 kV (U<(Index)m> = 36 kV)
Bu standard, beyan gerilimleri 1,8/3 (3,6) kV'dan 18/30 (36)kV'a kadar olan elektrik kablolarinin en buyuk kisa devre sicakliksinirlarini kapsar.