TSE - TS EN 13796-3

Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests

active, Most Current
Organization: TSE
Publication Date: 29 March 2011
Status: active
ICS Code (Cableway equipment): 45.100
scope:

Bu standard, yolcu tasimak uzere tasarimlanan havai hattesisleri icin guvenlik kurallarini kapsar. Bu standard, cesitlitesis tiplerine ve bu tesislerin cevrelerine uygulanir. Bustandard, EN 13796-1 Madde 6.3.3.1?e gore kapasitesi 16 kisidenbuyuk olmayan tek yonlu tek halatli havai hat tesisleri icintasiyicilara dair yorulma deneylerini karsilayacak kurallariduzenler.

Document History

TS EN 13796-3
March 29, 2011
Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests
Bu standard, yolcu tasimak uzere tasarimlanan havai hattesisleri icin guvenlik kurallarini kapsar. Bu standard, cesitlitesis tiplerine ve bu tesislerin cevrelerine uygulanir. Bustandard, EN 13796-1...
September 27, 2005
Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...
Advertisement