TSE - TS EN 13796-3
Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests
active
| Organization: | TSE |
| Publication Date: | 27 September 2005 |
| Status: | active |
| ICS Code (Cableway equipment): | 45.100 |
scope:
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated short-circuit capacity not exceeding 25 000 A.
Document History
March 29, 2011
Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests
Bu standard, yolcu tasimak uzere tasarimlanan havai hattesisleri icin guvenlik kurallarini kapsar. Bu standard, cesitlitesis tiplerine ve bu tesislerin cevrelerine uygulanir. Bustandard, EN 13796-1...
TS EN 13796-3
September 27, 2005
Safety requirements for cableway installations designed to carry persons - Carriers - Part 3: Fatigue tests
This standard applies to a.c. air-break circuit-breakers for operation at 50 Hz or 60 Hz, having a rated voltage not exceeding 440 V (between phases), a rated current not exceeding 125 A and a rated...