TSE - TS EN 2549

Aerospace series-Bolts, normal hexagonalhead, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated-Classification: 1100 MPa (at ambient temperature) /315 C

active, Most Current
Organization: TSE
Publication Date: 31 January 2012
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Bu standard, normal alti kose basli, siki toleransli normalgovdeli, kisa vidali, titanyum alasimindan imal edilmis, anodizeedilmis, MoS2 ile yaglanmis, metrik seri civatalarin ozelliklerinikapsar.

Document History

TS EN 2549
January 31, 2012
Aerospace series-Bolts, normal hexagonalhead, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated-Classification: 1100 MPa (at ambient temperature) /315 C
Bu standard, normal alti kose basli, siki toleransli normalgovdeli, kisa vidali, titanyum alasimindan imal edilmis, anodizeedilmis, MoS2 ile yaglanmis, metrik seri civatalarin ozelliklerinikapsar.
October 12, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 ░C
A description is not available for this item.
September 3, 1996
Aerospace series-Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS<(Index)2> lubricated-Classification: 1100 MPa (at ambient temperature)/315 C
A description is not available for this item.
Advertisement