TSE - TS EN 2549

Aerospace series-Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS<(Index)2> lubricated-Classification: 1100 MPa (at ambient temperature)/315 C

inactive
Organization: TSE
Publication Date: 3 September 1996
Status: inactive
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

January 31, 2012
Aerospace series-Bolts, normal hexagonalhead, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated-Classification: 1100 MPa (at ambient temperature) /315 C
Bu standard, normal alti kose basli, siki toleransli normalgovdeli, kisa vidali, titanyum alasimindan imal edilmis, anodizeedilmis, MoS2 ile yaglanmis, metrik seri civatalarin ozelliklerinikapsar.
October 12, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 ░C
A description is not available for this item.
TS EN 2549
September 3, 1996
Aerospace series-Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, MoS<(Index)2> lubricated-Classification: 1100 MPa (at ambient temperature)/315 C
A description is not available for this item.
Advertisement