TSE - TS ISO 8573-1
Compressed air-Part 1:Contaminants and purity classes
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
scope:
This part of ISO 8573 specifies purity classes of compressed airwith respect to particles, water and oil, independent of thelocation in the compressed air system at which the air is specifiedor measured. This part of ISO 8573 provides general informationabout contaminants in compressed air systems as well as links tothe other parts of ISO 8573, either for the measurement ofcompressed air purity or the specification of compressed air purityrequirements. In addition to the above-mentioned contaminants ofparticles, water and oil, this part of ISO 8573 also identifiesgaseous and microbiological contaminants.
Document History