TSE - TS ISO 8573-1
Compressed air-Part 1:Contaminants and purity classes
inactive
| Organization: | TSE |
| Publication Date: | 24 March 2003 |
| Status: | inactive |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
Bu standard sikistirilmis havanin, kaynagina bakilmaksizinparcaci
Document History
August 27, 2015
Compressed air-Part 1:Contaminants and purity classes
This part of ISO 8573 specifies purity classes of compressed airwith respect to particles, water and oil, independent of thelocation in the compressed air system at which the air is specifiedor...
TS ISO 8573-1
March 24, 2003
Compressed air-Part 1:Contaminants and purity classes
Bu standard sikistirilmis havanin, kaynagina bakilmaksizinparcacik, su ve yag saflik siniflarini kapsar. Bu stadnardtamikrobiyolojik ve gaz fazi kirlilikleri tanimlanmaktadir.