TSE - TS EN 13445-6/A1
Unfired pressure vessels - Part 6: Requirements for the design and fabrication of pressure vessels and pressure parts constructed from spheriodal graphite cast iron
| Organization: | TSE |
| Publication Date: | 21 June 2007 |
| Status: | inactive |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
Bu standard, 60 mm?lik govde et kalinligini gecmeyen ve 50 bar?aesit veya daha kucuk bir en yuksek musaade edilebilir basinctakullanim icin ongorulen kuresel grafitli dokme demirden yapilmisbasincli kaplarin ve basincli kap parcalarinin tasarim, malzemeler,imal?t ve deney icin ozellikleri kapsar. Not - Kuresel grafitlidokme demir siniflari Cizelge 5.1-1 ve Cizelge 5.1-2?deverilmistir.
Document History