TSE - TS 61-27
Screw threads ? ISO general purpose, metric ? Part 27: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 252 mm to 1000 mm
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 May 2016 |
| Status: | active |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; dis anmacaplari 252 mm ila 1000 mm olan, en cok kullanilan (tercih edilen)tolerans siniflarina gore belirlenmis ince adimli vida disleri icinsinir olculerini kapsar.
Document History
TS 61-27
May 27, 2016
Screw threads ? ISO general purpose, metric ? Part 27: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 252 mm to 1000 mm
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; dis anmacaplari 252 mm ila 1000 mm olan, en cok kullanilan (tercih...
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section:27 Limits of Sizes For Fine Screw Threads Within ,the Range 252 to 1000 mm Niminal Diameter, Together With the Commonly Used Tolerance Classes
Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin dis dibi yuvarlakligi Rmin=0,125 P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligiR=0,144.P=H/and...