TSE - TS 61-27

Fasteners-ISO Metric Screw Threads-Section:27 Limits of Sizes For Fine Screw Threads Within ,the Range 252 to 1000 mm Niminal Diameter, Together With the Commonly Used Tolerance Classes

inactive
Organization: TSE
Publication Date: 19 April 1994
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin dis dibi yuvarlakligi Rmin=0,125 P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligiR=0,144.P=H/and seklinde tayin edilen, anma caplari 252 mm-olanince adimli ISO metrik vidalar icin en cok kullanilan toleranssiniflarina gore belirlenmis sinir..

Document History

May 27, 2016
Screw threads ? ISO general purpose, metric ? Part 27: Fine pitch threads with preferred tolerance classes ? Limits of sizes for nominal thread diameters of 252 mm to 1000 mm
Bu standard, TS ISO 68-1'de belirtilen temel profile sahip genelamacli ISO metrik vida dislerine uygulanir. Bu standard; dis anmacaplari 252 mm ila 1000 mm olan, en cok kullanilan (tercih...
TS 61-27
April 19, 1994
Fasteners-ISO Metric Screw Threads-Section:27 Limits of Sizes For Fine Screw Threads Within ,the Range 252 to 1000 mm Niminal Diameter, Together With the Commonly Used Tolerance Classes
Bu standard, temel profili TS 61-20'ye uygun, TS 61-15'deverilen kucuk capin en kucuk degeri icin dis dibi yuvarlakligi Rmin=0,125 P=H/7 ve en buyuk degeri icin dis dibi yuvarlakligiR=0,144.P=H/and...
Advertisement