TSE - TS EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies the test method, thereagents, and the procedure to be used in an acceleratedatmospheric corrosion test constituting a 6 h exposure to aslightly acidified solution of 1 % NaCl twice weekly, followed by acondition of controlled humidity cycling between 95 % RH and 50 %RH at a constant temperature of 35 ?C.

Document History

TS EN ISO 16701
October 23, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard specifies the test method, thereagents, and the procedure to be used in an acceleratedatmospheric corrosion test constituting a 6 h exposure to aslightly acidified...
April 9, 2009
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.
Advertisement