TSE - TS EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution

inactive
Organization: TSE
Publication Date: 9 April 2009
Status: inactive
ICS Code (Corrosion of metals): 77.060

Document History

October 23, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard specifies the test method, thereagents, and the procedure to be used in an acceleratedatmospheric corrosion test constituting a 6 h exposure to aslightly acidified...
TS EN ISO 16701
April 9, 2009
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.
Advertisement