TSE - TS EN 61869-5/AC

Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers (IEC 61869-5:2011/COR1:2015)

active, Most Current
Organization: TSE
Publication Date: 29 April 2016
Status: active
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Bu standard, TS EN 61869-5:2014 standardina olan degisikliklerikapsar.

Document History

TS EN 61869-5/AC
April 29, 2016
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers (IEC 61869-5:2011/COR1:2015)
Bu standard, TS EN 61869-5:2014 standardina olan degisikliklerikapsar.
April 18, 2016
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
Bu standard, 15 Hz ile 100 Hz arasindaki sebeke frekanslarinda,Um ? 72,5 kV olan sistem gerilimleri icin faz ile toprak arasinabaglanan yeni bir fazli kondansatorlu gerilim transformatorlerinikapsar.
April 2, 2014
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
Bu standard, 15 Hz ile 100 Hz arasindaki sebeke frekanslarinda,Um ? 72,5 kV olan sistem gerilimleri icin faz ile toprak arasinabaglanan yeni bir fazli kondansatorlu gerilim transformatorlerinikapsar
March 8, 2012
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.
Advertisement