TSE - TS EN 61869-5
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
active
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
April 29, 2016
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers (IEC 61869-5:2011/COR1:2015)
Bu standard, TS EN 61869-5:2014 standardina olan degisikliklerikapsar.
April 18, 2016
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
Bu standard, 15 Hz ile 100 Hz arasindaki sebeke frekanslarinda,Um ? 72,5 kV olan sistem gerilimleri icin faz ile toprak arasinabaglanan yeni bir fazli kondansatorlu gerilim transformatorlerinikapsar.
April 2, 2014
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
Bu standard, 15 Hz ile 100 Hz arasindaki sebeke frekanslarinda,Um ? 72,5 kV olan sistem gerilimleri icin faz ile toprak arasinabaglanan yeni bir fazli kondansatorlu gerilim transformatorlerinikapsar
TS EN 61869-5
March 8, 2012
Instrument transformers - Part 5: Additional requirements for capacitor voltage transformers
A description is not available for this item.