TSE - TS EN 60265-2
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
inactive, Most Current
| Organization: | TSE |
| Publication Date: | 21 June 2007 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Switches): | 29.120.40 |
scope:
Bu standard, beyan gerilimi 52 kV ve uzeri ve beyan frekansi 60Hz?e kadar (60 Hz dahil) olan bina ici ve bina disi tesislerdekullanilan
Document History
TS EN 60265-2
June 21, 2007
High-voltage switches - Part 2: High-voltage switches for rated voltages of 52 kV and above
Bu standard, beyan gerilimi 52 kV ve uzeri ve beyan frekansi 60Hz?e kadar (60 Hz dahil) olan bina ici ve bina disi tesislerdekullanilan beyan kapama ve kesme akimi bulunan uc faz alternatifakim...
September 3, 1996
High-voltage switches;part 2:high-voltage switches for rated voltages of 52 kV and above
A description is not available for this item.